KP 220 pF 5% 100Vdc 5 mm / LOOSE IN BOX
CAP FILM 220PF 5% 100VDC RADIAL
CAP FILM 220PF 5% 100VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 65C0248 | KP1830122014 | KP1830122014 |
| Product Name | Kp 220 Pf 5% 100Vdc 5 Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | |
| Configuration / Form Factor | Leaded Capacitor |