Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output K825P

Description
Win Source Part Number: 963353-K825P Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 300µs, Current - Output / Channel: 80mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 100mV Turn On / Turn Off Time (Typ): -, 250µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): TCET2200; TLP504A(F); CNY74-2H; MCT62H; TLP620-2; LTV-8241; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: K825
Request a Quote Datasheet
Description
Win Source Part Number: 963353-K825P Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 300µs, Current - Output / Channel: 80mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 100mV Turn On / Turn Off Time (Typ): -, 250µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): TCET2200; TLP504A(F); CNY74-2H; MCT62H; TLP620-2; LTV-8241; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: K825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 963353-K825P - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
963353-K825P
Isolators - Optoisolators - Transistor, Photovoltaic Output 963353-K825P
Win Source Part Number: 963353-K825P Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 300µs, Current - Output / Channel: 80mA Number of Channels: 2 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 100mV Turn On / Turn Off Time (Typ): -, 250µs Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): TCET2200; TLP504A(F); CNY74-2H; MCT62H; TLP620-2; LTV-8241; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: K825

Win Source Part Number: 963353-K825P
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 300µs,
Current - Output / Channel: 80mA
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 600% @ 1mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 100mV
Turn On / Turn Off Time (Typ): -, 250µs
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): TCET2200; TLP504A(F); CNY74-2H; MCT62H; TLP620-2; LTV-8241;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: K825

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 963353-K825P
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details