Vishay Intertechnology, Inc. Ceramic Capacitors K823K20X7RH5UL2

Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K823K20X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K823K20X7RH5UL2-ND
Ceramic Capacitors K823K20X7RH5UL2-ND
0.082µF ±10% 100V Ceramic Capacitor X7R Radial

0.082µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 82Nf ± 10 % X7R Ammo E3 Vishay - 92K5079 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 82Nf ± 10 % X7R Ammo E3 Vishay
92K5079
K 100V 82Nf ± 10 % X7R Ammo E3 Vishay 92K5079
K 100V 82NF ± 10 % X7R AMMO E3

K 100V 82NF ± 10 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K823K20X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K823K20X7RH5UL2
Ceramic Capacitors K823K20X7RH5UL2
CAP CER 0.082UF 100V X7R RADIAL

CAP CER 0.082UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K823K20X7RH5UL2-ND 92K5079 K823K20X7RH5UL2
Product Name Ceramic Capacitors K 100V 82Nf ± 10 % X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details