Vishay Intertechnology, Inc. Ceramic Capacitors K822M15X7RK53L2

Description
8200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K822M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K822M15X7RK53L2-ND
Ceramic Capacitors K822M15X7RK53L2-ND
8200pF ±20% 200V Ceramic Capacitor X7R Radial

8200pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 8,2Nf ±20% X7R Bulk E3 Vishay - 92K5060 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 8,2Nf ±20% X7R Bulk E3 Vishay
92K5060
K 200V 8,2Nf ±20% X7R Bulk E3 Vishay 92K5060
K 200V 8,2NF ±20% X7R BULK E3

K 200V 8,2NF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K822M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K822M15X7RK53L2
Capacitors - Ceramic Capacitors K822M15X7RK53L2
CAP CER 8200PF 200V X7R RADIAL

CAP CER 8200PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K822M15X7RK53L2-ND 92K5060 K822M15X7RK53L2
Product Name Ceramic Capacitors K 200V 8,2Nf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers