Vishay Intertechnology, Inc. Ceramic Capacitors K821M15X7RL53H5

Description
820pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
820pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821M15X7RL53H5-ND
Ceramic Capacitors K821M15X7RL53H5-ND
820pF ±20% 500V Ceramic Capacitor X7R Radial

820pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821M15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821M15X7RL53H5
Capacitors - Ceramic Capacitors K821M15X7RL53H5
CAP CER 820PF 500V X7R RADIAL

CAP CER 820PF 500V X7R RADIAL

Supplier's Site
K 500V 820Pf ±20% X7R Bulk E3 Vishay - 92K4998 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 820Pf ±20% X7R Bulk E3 Vishay
92K4998
K 500V 820Pf ±20% X7R Bulk E3 Vishay 92K4998
K 500V 820PF ±20% X7R BULK E3

K 500V 820PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821M15X7RL53H5-ND K821M15X7RL53H5 92K4998
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 820Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details