Vishay Intertechnology, Inc. Ceramic Capacitors K821K15C0GK5UH5

Description
820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K821K15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K821K15C0GK5UH5-ND
Ceramic Capacitors K821K15C0GK5UH5-ND
820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

820pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K821K15C0GK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K821K15C0GK5UH5
Capacitors - Ceramic Capacitors K821K15C0GK5UH5
CAP CER 820PF 200V C0G/NP0 RAD

CAP CER 820PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 820Pf ±10% C0G Ammo E3 Vishay - 92K4938 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 820Pf ±10% C0G Ammo E3 Vishay
92K4938
K 200V 820Pf ±10% C0G Ammo E3 Vishay 92K4938
K 200V 820PF ±10% C0G AMMO E3

K 200V 820PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K821K15C0GK5UH5-ND K821K15C0GK5UH5 92K4938
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 820Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details