Vishay Intertechnology, Inc. Ceramic Capacitors K820K10C0GH53H5

Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K820K10C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K820K10C0GH53H5-ND
Ceramic Capacitors K820K10C0GH53H5-ND
82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

82pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K820K10C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K820K10C0GH53H5
Capacitors - Ceramic Capacitors K820K10C0GH53H5
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 82Pf ±10% C0G Bulk E3 Vishay - 92K4856 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 82Pf ±10% C0G Bulk E3 Vishay
92K4856
K 100V 82Pf ±10% C0G Bulk E3 Vishay 92K4856
K 100V 82PF ±10% C0G BULK E3

K 100V 82PF ±10% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K820K10C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K820K10C0GH53H5
Ceramic Capacitors K820K10C0GH53H5
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K820K10C0GH53H5-ND K820K10C0GH53H5 92K4856 K820K10C0GH53H5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 82Pf ±10% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details