Vishay Intertechnology, Inc. Ceramic Capacitors K684K20X7RF5TH5

Description
0.68µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K684K20X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K684K20X7RF5TH5-ND
Ceramic Capacitors K684K20X7RF5TH5-ND
0.68µF ±10% 50V Ceramic Capacitor X7R Radial

0.68µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K684K20X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K684K20X7RF5TH5
Ceramic Capacitors K684K20X7RF5TH5
CAP CER 0.68UF 50V X7R RADIAL

CAP CER 0.68UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 680Nf ± 10 % X7R Reel E3 Vishay - 92K4799 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 680Nf ± 10 % X7R Reel E3 Vishay
92K4799
K 50V 680Nf ± 10 % X7R Reel E3 Vishay 92K4799
K 50V 680NF ± 10 % X7R REEL E3

K 50V 680NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K684K20X7RF5TH5-ND K684K20X7RF5TH5 92K4799
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 680Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details