Vishay Intertechnology, Inc. Ceramic Capacitors K683K20X7RH5UH5

Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K683K20X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K683K20X7RH5UH5-ND
Ceramic Capacitors K683K20X7RH5UH5-ND
0.068µF ±10% 100V Ceramic Capacitor X7R Radial

0.068µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 68Nf ± 10 % X7R Ammo E3 Vishay - 92K4765 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 68Nf ± 10 % X7R Ammo E3 Vishay
92K4765
K 100V 68Nf ± 10 % X7R Ammo E3 Vishay 92K4765
K 100V 68NF ± 10 % X7R AMMO E3

K 100V 68NF ± 10 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K683K20X7RH5UH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K683K20X7RH5UH5
Capacitors - Ceramic Capacitors K683K20X7RH5UH5
CAP CER 0.068UF 100V X7R RADIAL

CAP CER 0.068UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number K683K20X7RH5UH5-ND 92K4765 K683K20X7RH5UH5
Product Name Ceramic Capacitors K 100V 68Nf ± 10 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details