680pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 680PF 200V C0G/NP0 RAD
CAP CER 680PF 200V C0G/NP0 RAD
K 200V 680PF ±10% C0G AMMO E3
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K681K15C0GK5UL2-ND | K681K15C0GK5UL2 | K681K15C0GK5UL2 | 92K4614 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 200V 680Pf ±10% C0G Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |