Vishay Intertechnology, Inc. Ceramic Capacitors K680K15C0GK5UH5

Description
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K680K15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K680K15C0GK5UH5-ND
Ceramic Capacitors K680K15C0GK5UH5-ND
68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

68pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 68Pf ±10% C0G Ammo E3 Vishay - 92K4550 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 68Pf ±10% C0G Ammo E3 Vishay
92K4550
K 200V 68Pf ±10% C0G Ammo E3 Vishay 92K4550
K 200V 68PF ±10% C0G AMMO E3

K 200V 68PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K680K15C0GK5UH5-ND 92K4550
Product Name Ceramic Capacitors K 200V 68Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details