0.056µF ±20% 100V Ceramic Capacitor X7R Radial
K 100V 56NF ± 20 % X7R BULK E3
CAP CER 0.056UF 100V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K563M20X7RH53H5-ND | 92K4491 | K563M20X7RH53H5 |
| Product Name | Ceramic Capacitors | K 100V 56Nf ± 20 % X7R Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF |