Vishay Intertechnology, Inc. Ceramic Capacitors K562K15X7RK5UH5

Description
5600pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
5600pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562K15X7RK5UH5-ND
Ceramic Capacitors K562K15X7RK5UH5-ND
5600pF ±10% 200V Ceramic Capacitor X7R Radial

5600pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 5,6Nf ±10% X7R Ammo E3 Vishay - 92K4405 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 5,6Nf ±10% X7R Ammo E3 Vishay
92K4405
K 200V 5,6Nf ±10% X7R Ammo E3 Vishay 92K4405
K 200V 5,6NF ±10% X7R AMMO E3

K 200V 5,6NF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K562K15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562K15X7RK5UH5
Ceramic Capacitors K562K15X7RK5UH5
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K562K15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K562K15X7RK5UH5
Capacitors - Ceramic Capacitors K562K15X7RK5UH5
CAP CER 5600PF 200V X7R RADIAL

CAP CER 5600PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K562K15X7RK5UH5-ND 92K4405 K562K15X7RK5UH5 K562K15X7RK5UH5
Product Name Ceramic Capacitors K 200V 5,6Nf ±10% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details