Vishay Intertechnology, Inc. Ceramic Capacitors K562J20C0GH53L2

Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562J20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562J20C0GH53L2-ND
Ceramic Capacitors K562J20C0GH53L2-ND
5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

5600pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 5,6Nf ± 5 % C0G Bulk E3 Vishay - 92K4377 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 5,6Nf ± 5 % C0G Bulk E3 Vishay
92K4377
K 100V 5,6Nf ± 5 % C0G Bulk E3 Vishay 92K4377
K 100V 5,6NF ± 5 % C0G BULK E3

K 100V 5,6NF ± 5 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K562J20C0GH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K562J20C0GH53L2
Ceramic Capacitors K562J20C0GH53L2
CAP CER 5600PF 100V C0G/NP0 RAD

CAP CER 5600PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K562J20C0GH53L2-ND 92K4377 K562J20C0GH53L2
Product Name Ceramic Capacitors K 100V 5,6Nf ± 5 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers