Vishay Intertechnology, Inc. Ceramic Capacitors K562J20C0GF5TL2

Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K562J20C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K562J20C0GF5TL2-ND
Ceramic Capacitors K562J20C0GF5TL2-ND
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

5600pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 5,6Nf ± 5 % C0G Reel E3 Vishay - 92K4368 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 5,6Nf ± 5 % C0G Reel E3 Vishay
92K4368
K 50V 5,6Nf ± 5 % C0G Reel E3 Vishay 92K4368
K 50V 5,6NF ± 5 % C0G REEL E3

K 50V 5,6NF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K562J20C0GF5TL2-ND 92K4368
Product Name Ceramic Capacitors K 50V 5,6Nf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details