5600pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
K 50V 5,6NF ± 5 % C0G REEL E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K562J20C0GF5TH5-ND | 92K4367 |
| Product Name | Ceramic Capacitors | K 50V 5,6Nf ± 5 % C0G Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |