Vishay Intertechnology, Inc. Ceramic Capacitors K561M10X7RF53H5

Description
560pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
560pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K561M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K561M10X7RF53H5-ND
Ceramic Capacitors K561M10X7RF53H5-ND
560pF ±20% 50V Ceramic Capacitor X7R Radial

560pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K561M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K561M10X7RF53H5
Capacitors - Ceramic Capacitors K561M10X7RF53H5
CAP CER 560PF 50V X7R RADIAL

CAP CER 560PF 50V X7R RADIAL

Supplier's Site
K 50V 560Pf ±20% X7R Bulk E3 Vishay - 92K4337 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 560Pf ±20% X7R Bulk E3 Vishay
92K4337
K 50V 560Pf ±20% X7R Bulk E3 Vishay 92K4337
K 50V 560PF ±20% X7R BULK E3

K 50V 560PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K561M10X7RF53H5-ND K561M10X7RF53H5 92K4337
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 560Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details