The Vishay 560pF, 50V, 5% C0G/NP0 capacitor is a radial leaded multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance value of 560 picofarads with a tolerance of ±5%, making it suitable for precise applications. The capacitor operates at a rated voltage of 50V DC and is constructed using C0G dielectric material, which provides stable performance across a wide temperature range of -55°C to +125°C. The lead configuration allows for a lead spacing of 2.5mm, and the leads are made from tinned copper clad steel, ensuring durability and reliability. This component is RoHS compliant, making it suitable for environmentally conscious designs. The capacitor is ideal for applications such as temperature compensation, coupling, and decoupling in electronic circuits.
560pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K561J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K561J15C0GF53L2 can be used for catalog matching and distributor lookup.
560pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 560PF 50V C0G/NP0 RADIAL
CAP, 560PF, 50V, 5%, C0G/NP0; Capacitance:560pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K561J15C0GF53L2 | K561J15C0GF53L2-ND | K561J15C0GF53L2 | 57AC2406 |
| Product Name | 560pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 560Pf, 50V, 5%, C0G/np0; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF | 5.60E-4 microF |