Vishay Intertechnology, Inc. Ceramic Capacitors K560K15C0GK5TH5

Description
56pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560K15C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560K15C0GK5TH5-ND
Ceramic Capacitors K560K15C0GK5TH5-ND
56pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

56pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 56Pf ±10% C0G Reel E3 Vishay - 92K4226 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 56Pf ±10% C0G Reel E3 Vishay
92K4226
K 200V 56Pf ±10% C0G Reel E3 Vishay 92K4226
K 200V 56PF ±10% C0G REEL E3

K 200V 56PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K560K15C0GK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560K15C0GK5TH5
Capacitors - Ceramic Capacitors K560K15C0GK5TH5
CAP CER 56PF 200V C0G/NP0 RADIAL

CAP CER 56PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K560K15C0GK5TH5-ND 92K4226 K560K15C0GK5TH5
Product Name Ceramic Capacitors K 200V 56Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details