Vishay Intertechnology, Inc. Ceramic Capacitors K560J15C0GK53L2

Description
56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K560J15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K560J15C0GK53L2-ND
Ceramic Capacitors K560J15C0GK53L2-ND
56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K560J15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K560J15C0GK53L2
Capacitors - Ceramic Capacitors K560J15C0GK53L2
CAP CER 56PF 200V C0G/NP0 RADIAL

CAP CER 56PF 200V C0G/NP0 RADIAL

Supplier's Site
K 200V 56Pf ±5% C0G Bulk E3 Vishay - 92K4198 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 56Pf ±5% C0G Bulk E3 Vishay
92K4198
K 200V 56Pf ±5% C0G Bulk E3 Vishay 92K4198
K 200V 56PF ±5% C0G BULK E3

K 200V 56PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K560J15C0GK53L2-ND K560J15C0GK53L2 92K4198
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 56Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details