Vishay Intertechnology, Inc. Ceramic Capacitors K474Z20Y5VE5TL2

Description
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1150CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1150CT-ND
Ceramic Capacitors BC1150CT-ND
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - BC1150TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1150TR-ND
Ceramic Capacitors BC1150TR-ND
0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

0.47µF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
0.47uF 25V Capacitor - 60-K474Z20Y5VE5TL2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uF 25V Capacitor
60-K474Z20Y5VE5TL2
0.47uF 25V Capacitor 60-K474Z20Y5VE5TL2
Ceramic Cap 0.47uF 25V Y5V Radial 2.5mm 85C T/R Product overview: K474Z20Y5VE5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K474Z20Y5VE5TL2 can be used for catalog matching and distributor lookup.

Ceramic Cap 0.47uF 25V Y5V Radial 2.5mm 85C T/R Product overview: K474Z20Y5VE5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K474Z20Y5VE5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.47UF 25V RADIAL - 886-K474Z20Y5VE5TL2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 25V RADIAL
886-K474Z20Y5VE5TL2
CAP CER 0.47UF 25V RADIAL 886-K474Z20Y5VE5TL2
CAP CER 0.47UF 25V RADIAL

CAP CER 0.47UF 25V RADIAL

Supplier's Site
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay - 95C1085 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay
95C1085
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay 95C1085
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80, -20%, RADIAL; Capacitance:0.47µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80, -20%, RADIAL; Capacitance:0.47µF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay - 27X7720 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay
27X7720
Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay 27X7720
CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.47?F; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 25V, Y5V, +80, -20%, RADIAL, FULL REEL; Capacitance:0.47?F; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K474Z20Y5VE5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K474Z20Y5VE5TL2
Ceramic Capacitors K474Z20Y5VE5TL2
CAP CER 0.47UF 25V Y5V RADIAL

CAP CER 0.47UF 25V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1150CT-ND 60-K474Z20Y5VE5TL2 886-K474Z20Y5VE5TL2 95C1085 27X7720 K474Z20Y5VE5TL2
Product Name Ceramic Capacitors 0.47uF 25V Capacitor CAP CER 0.47UF 25V RADIAL Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial; Capacitance Vishay Ceramic Capacitor 0.47Uf, 25V, Y5V, +80, -20%, Radial, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers