Vishay Intertechnology, Inc. Ceramic Capacitors K473Z15Y5VF53H5

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473Z15Y5VF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473Z15Y5VF53H5-ND
Ceramic Capacitors K473Z15Y5VF53H5-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
K 50V 47Nf -20/ % Y5V Bulk E3 Vishay - 92K4149 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf -20/ % Y5V Bulk E3 Vishay
92K4149
K 50V 47Nf -20/ % Y5V Bulk E3 Vishay 92K4149
K 50V 47NF -20/ % Y5V BULK E3

K 50V 47NF -20/ % Y5V BULK E3

Supplier's Site
Ceramic Capacitors - K473Z15Y5VF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K473Z15Y5VF53H5
Ceramic Capacitors K473Z15Y5VF53H5
CAP CER 0.047UF 50V Y5V RADIAL

CAP CER 0.047UF 50V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K473Z15Y5VF53H5-ND 92K4149 K473Z15Y5VF53H5
Product Name Ceramic Capacitors K 50V 47Nf -20/ % Y5V Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers