Vishay Intertechnology, Inc. Ceramic Capacitors K473M20X7RK53H5

Description
0.047µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M20X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M20X7RK53H5-ND
Ceramic Capacitors K473M20X7RK53H5-ND
0.047µF ±20% 200V Ceramic Capacitor X7R Radial

0.047µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 47Nf ±20% X7R Bulk E3 Vishay - 92K4134 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 47Nf ±20% X7R Bulk E3 Vishay
92K4134
K 200V 47Nf ±20% X7R Bulk E3 Vishay 92K4134
K 200V 47NF ±20% X7R BULK E3

K 200V 47NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473M20X7RK53H5-ND 92K4134
Product Name Ceramic Capacitors K 200V 47Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details