Vishay Precision Group Ceramic Capacitors K473K15X0UF53H5H

Description
0.047µF ±10% 50V Ceramic Capacitor X0U Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X0U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3204-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3204-ND
Ceramic Capacitors BC3204-ND
0.047µF ±10% 50V Ceramic Capacitor X0U Radial

0.047µF ±10% 50V Ceramic Capacitor X0U Radial

Buy Now Datasheet
Capacitor, Mlcc, X0U, 0.047Uf, 50V, Rad; Capacitance Vishay - 84Y5942 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X0U, 0.047Uf, 50V, Rad; Capacitance Vishay
84Y5942
Capacitor, Mlcc, X0U, 0.047Uf, 50V, Rad; Capacitance Vishay 84Y5942
CAPACITOR, MLCC, X0U, 0.047UF, 50V, RAD; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, X0U, 0.047UF, 50V, RAD; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC3204-ND 84Y5942
Product Name Ceramic Capacitors Capacitor, Mlcc, X0U, 0.047Uf, 50V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details