Vishay Intertechnology, Inc. Ceramic Capacitors K473K10X7RF5TH5

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473K10X7RF5TH5-ND
Ceramic Capacitors K473K10X7RF5TH5-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 47Nf ±10% X7R Reel E3 Vishay - 92K4085 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf ±10% X7R Reel E3 Vishay
92K4085
K 50V 47Nf ±10% X7R Reel E3 Vishay 92K4085
K 50V 47NF ±10% X7R REEL E3

K 50V 47NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473K10X7RF5TH5-ND 92K4085
Product Name Ceramic Capacitors K 50V 47Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details