Vishay Intertechnology, Inc. Ceramic Capacitors K472K20C0GH5TH5

Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472K20C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472K20C0GH5TH5-ND
Ceramic Capacitors K472K20C0GH5TH5-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 4,7Nf ± 10 % C0G Reel E3 Vishay - 92K4043 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 4,7Nf ± 10 % C0G Reel E3 Vishay
92K4043
K 100V 4,7Nf ± 10 % C0G Reel E3 Vishay 92K4043
K 100V 4,7NF ± 10 % C0G REEL E3

K 100V 4,7NF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K472K20C0GH5TH5-ND 92K4043
Product Name Ceramic Capacitors K 100V 4,7Nf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details