Vishay Intertechnology, Inc. Ceramic Capacitors K471K15X7RL5UH5

Description
470pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15X7RL5UH5-ND
Ceramic Capacitors K471K15X7RL5UH5-ND
470pF ±10% 500V Ceramic Capacitor X7R Radial

470pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 470Pf ±10% X7R Ammo E3 Vishay - 92K3951 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 470Pf ±10% X7R Ammo E3 Vishay
92K3951
K 500V 470Pf ±10% X7R Ammo E3 Vishay 92K3951
K 500V 470PF ±10% X7R AMMO E3

K 500V 470PF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15X7RL5UH5
Capacitors - Ceramic Capacitors K471K15X7RL5UH5
CAP CER 470PF 500V X7R RADIAL

CAP CER 470PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471K15X7RL5UH5-ND 92K3951 K471K15X7RL5UH5
Product Name Ceramic Capacitors K 500V 470Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details