Vishay Intertechnology, Inc. Ceramic Capacitors K392M10X7RH5TL2

Description
3900pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392M10X7RH5TL2-ND
Ceramic Capacitors K392M10X7RH5TL2-ND
3900pF ±20% 100V Ceramic Capacitor X7R Radial

3900pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 3,9Nf ±20% X7R Reel E3 Vishay - 92K3714 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ±20% X7R Reel E3 Vishay
92K3714
K 100V 3,9Nf ±20% X7R Reel E3 Vishay 92K3714
K 100V 3,9NF ±20% X7R REEL E3

K 100V 3,9NF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K392M10X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392M10X7RH5TL2
Ceramic Capacitors K392M10X7RH5TL2
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K392M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K392M10X7RH5TL2
Capacitors - Ceramic Capacitors K392M10X7RH5TL2
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K392M10X7RH5TL2-ND 92K3714 K392M10X7RH5TL2 K392M10X7RH5TL2
Product Name Ceramic Capacitors K 100V 3,9Nf ±20% X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers