Vishay Intertechnology, Inc. Ceramic Capacitors K392J20C0GK5UH5

Description
3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392J20C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392J20C0GK5UH5-ND
Ceramic Capacitors K392J20C0GK5UH5-ND
3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

3900pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 3,9Nf ±5% C0G Ammo E3 Vishay - 92K3651 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,9Nf ±5% C0G Ammo E3 Vishay
92K3651
K 200V 3,9Nf ±5% C0G Ammo E3 Vishay 92K3651
K 200V 3,9NF ±5% C0G AMMO E3

K 200V 3,9NF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K392J20C0GK5UH5-ND 92K3651
Product Name Ceramic Capacitors K 200V 3,9Nf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers