Vishay Intertechnology, Inc. Ceramic Capacitors K392J20C0GH5TH5

Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392J20C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392J20C0GH5TH5-ND
Ceramic Capacitors K392J20C0GH5TH5-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K392J20C0GH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392J20C0GH5TH5
Ceramic Capacitors K392J20C0GH5TH5
CAP CER 3900PF 100V C0G/NP0 RAD

CAP CER 3900PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 3,9Nf ± 5 % C0G Reel E3 Vishay - 92K3643 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 5 % C0G Reel E3 Vishay
92K3643
K 100V 3,9Nf ± 5 % C0G Reel E3 Vishay 92K3643
K 100V 3,9NF ± 5 % C0G REEL E3

K 100V 3,9NF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K392J20C0GH5TH5-ND K392J20C0GH5TH5 92K3643
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 3,9Nf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details