Vishay Intertechnology, Inc. Ceramic Capacitors K392J20C0GH53L2

Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K392J20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K392J20C0GH53L2-ND
Ceramic Capacitors K392J20C0GH53L2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 3,9Nf ± 5 % C0G Bulk E3 Vishay - 92K3648 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,9Nf ± 5 % C0G Bulk E3 Vishay
92K3648
K 100V 3,9Nf ± 5 % C0G Bulk E3 Vishay 92K3648
K 100V 3,9NF ± 5 % C0G BULK E3

K 100V 3,9NF ± 5 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K392J20C0GH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K392J20C0GH53L2
Ceramic Capacitors K392J20C0GH53L2
CAP CER 3900PF 100V C0G/NP0 RAD

CAP CER 3900PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K392J20C0GH53L2-ND 92K3648 K392J20C0GH53L2
Product Name Ceramic Capacitors K 100V 3,9Nf ± 5 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers