Vishay Intertechnology, Inc. Through-Hole 390pF 50V Capacitor K391J15C0GF5TL2

Description
Ceramic Capacitor 390pF 50V C0G 5% Radial Through Hole Product overview: K391J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K391J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor 390pF 50V C0G 5% Radial Through Hole Product overview: K391J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K391J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 390pF 50V Capacitor
60-K391J15C0GF5TL2
Through-Hole 390pF 50V Capacitor 60-K391J15C0GF5TL2
Ceramic Capacitor 390pF 50V C0G 5% Radial Through Hole Product overview: K391J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K391J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 390pF 50V C0G 5% Radial Through Hole Product overview: K391J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K391J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1020TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1020TR-ND
Ceramic Capacitors BC1020TR-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1020CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1020CT-ND
Ceramic Capacitors BC1020CT-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 390Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 95C1059 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 390Pf 50V, C0G, 5%, Radial; Capacitance Vishay
95C1059
Ceramic Capacitor 390Pf 50V, C0G, 5%, Radial; Capacitance Vishay 95C1059
CERAMIC CAPACITOR 390PF 50V, C0G, 5%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 390PF 50V, C0G, 5%, RADIAL; Capacitance:390pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Cap, 390Pf, 50V, Mlccradial Rohs Compliant Vishay - 73AJ7855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, Mlccradial Rohs Compliant Vishay
73AJ7855
Cap, 390Pf, 50V, Mlccradial Rohs Compliant Vishay 73AJ7855
CAP, 390PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

CAP, 390PF, 50V, MLCCRADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K391J15C0GF5TL2 BC1020TR-ND 95C1059 73AJ7855
Product Name Through-Hole 390pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 390Pf 50V, C0G, 5%, Radial; Capacitance Vishay Cap, 390Pf, 50V, Mlccradial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers