Vishay Intertechnology, Inc. Ceramic Capacitors K333M20X7RL53H5

Description
0.033µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M20X7RL53H5-ND
Ceramic Capacitors K333M20X7RL53H5-ND
0.033µF ±20% 500V Ceramic Capacitor X7R Radial

0.033µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 33Nf ±20% X7R Bulk E3 Vishay - 92K3400 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 33Nf ±20% X7R Bulk E3 Vishay
92K3400
K 500V 33Nf ±20% X7R Bulk E3 Vishay 92K3400
K 500V 33NF ±20% X7R BULK E3

K 500V 33NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333M20X7RL53H5-ND 92K3400
Product Name Ceramic Capacitors K 500V 33Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers