Vishay Intertechnology, Inc. Ceramic Capacitors K332M15X7RF53H5

Description
3300pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M15X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M15X7RF53H5-ND
Ceramic Capacitors K332M15X7RF53H5-ND
3300pF ±20% 50V Ceramic Capacitor X7R Radial

3300pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K332M15X7RF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K332M15X7RF53H5
Ceramic Capacitors K332M15X7RF53H5
CAP CER 3300PF 50V X7R RADIAL

CAP CER 3300PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number K332M15X7RF53H5-ND K332M15X7RF53H5
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details