Vishay Intertechnology, Inc. Ceramic Capacitors K331M10X7RH5UH5

Description
330pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M10X7RH5UH5-ND
Ceramic Capacitors K331M10X7RH5UH5-ND
330pF ±20% 100V Ceramic Capacitor X7R Radial

330pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 330Pf ±20% X7R Ammo E3 Vishay - 92K3214 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 330Pf ±20% X7R Ammo E3 Vishay
92K3214
K 100V 330Pf ±20% X7R Ammo E3 Vishay 92K3214
K 100V 330PF ±20% X7R AMMO E3

K 100V 330PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331M10X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331M10X7RH5UH5
Capacitors - Ceramic Capacitors K331M10X7RH5UH5
CAP CER 330PF 100V X7R RADIAL

CAP CER 330PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331M10X7RH5UH5-ND 92K3214 K331M10X7RH5UH5
Product Name Ceramic Capacitors K 100V 330Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details