Vishay Intertechnology, Inc. Ceramic Capacitors K331K15C0GH5TH5

Description
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K15C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K15C0GH5TH5-ND
Ceramic Capacitors K331K15C0GH5TH5-ND
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,330Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K3171 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K3171
Capacitor,ceramic,330Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K3171
Capacitor,Ceramic,33 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,330pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site
Capacitors - Ceramic Capacitors - K331K15C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K15C0GH5TH5
Capacitors - Ceramic Capacitors K331K15C0GH5TH5
CAP CER 330PF 100V C0G/NP0 RAD

CAP CER 330PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331K15C0GH5TH5-ND 92K3171 K331K15C0GH5TH5
Product Name Ceramic Capacitors Capacitor,ceramic,330Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details