Vishay Intertechnology, Inc. Ceramic Capacitors K331K10X7RF53L2

Description
330pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K10X7RF53L2-ND
Ceramic Capacitors K331K10X7RF53L2-ND
330pF ±10% 50V Ceramic Capacitor X7R Radial

330pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 330Pf ±10% X7R Bulk E3 Vishay - 92K3158 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ±10% X7R Bulk E3 Vishay
92K3158
K 50V 330Pf ±10% X7R Bulk E3 Vishay 92K3158
K 50V 330PF ±10% X7R BULK E3

K 50V 330PF ±10% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331K10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K10X7RF53L2
Capacitors - Ceramic Capacitors K331K10X7RF53L2
CAP CER 330PF 50V X7R RADIAL

CAP CER 330PF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K331K10X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331K10X7RF53L2
Ceramic Capacitors K331K10X7RF53L2
CAP CER 330PF 50V X7R RADIAL

CAP CER 330PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K331K10X7RF53L2-ND 92K3158 K331K10X7RF53L2 K331K10X7RF53L2
Product Name Ceramic Capacitors K 50V 330Pf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details