Vishay Intertechnology, Inc. Ceramic Capacitors K273M20X7RH53L2

Description
0.027µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273M20X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273M20X7RH53L2-ND
Ceramic Capacitors K273M20X7RH53L2-ND
0.027µF ±20% 100V Ceramic Capacitor X7R Radial

0.027µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K273M20X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K273M20X7RH53L2
Capacitors - Ceramic Capacitors K273M20X7RH53L2
CAP CER 0.027UF 100V X7R RADIAL

CAP CER 0.027UF 100V X7R RADIAL

Supplier's Site
K 100V 27Nf ± 20 % X7R Bulk E3 Vishay - 92K3025 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Nf ± 20 % X7R Bulk E3 Vishay
92K3025
K 100V 27Nf ± 20 % X7R Bulk E3 Vishay 92K3025
K 100V 27NF ± 20 % X7R BULK E3

K 100V 27NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K273M20X7RH53L2-ND K273M20X7RH53L2 92K3025
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 27Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details