Vishay Intertechnology, Inc. Ceramic Capacitors K272M10X7RF5TH5

Description
2700pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272M10X7RF5TH5-ND
Ceramic Capacitors K272M10X7RF5TH5-ND
2700pF ±20% 50V Ceramic Capacitor X7R Radial

2700pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K272M10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272M10X7RF5TH5
Capacitors - Ceramic Capacitors K272M10X7RF5TH5
CAP CER 2700PF 50V X7R RADIAL

CAP CER 2700PF 50V X7R RADIAL

Supplier's Site
K 50V 2,7Nf ±20% X7R Reel E3 Vishay - 92K2948 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ±20% X7R Reel E3 Vishay
92K2948
K 50V 2,7Nf ±20% X7R Reel E3 Vishay 92K2948
K 50V 2,7NF ±20% X7R REEL E3

K 50V 2,7NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272M10X7RF5TH5-ND K272M10X7RF5TH5 92K2948
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 2,7Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details