Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GF5UL2

Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GF5UL2-ND
Ceramic Capacitors K272K20C0GF5UL2-ND
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 2,7Nf ± 10 % C0G Ammo E3 Vishay - 92K2933 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ± 10 % C0G Ammo E3 Vishay
92K2933
K 50V 2,7Nf ± 10 % C0G Ammo E3 Vishay 92K2933
K 50V 2,7NF ± 10 % C0G AMMO E3

K 50V 2,7NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272K20C0GF5UL2-ND 92K2933
Product Name Ceramic Capacitors K 50V 2,7Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details