Vishay Intertechnology, Inc. Ceramic Capacitors K272K10X7RH53H5

Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K10X7RH53H5-ND
Ceramic Capacitors K272K10X7RH53H5-ND
2700pF ±10% 100V Ceramic Capacitor X7R Radial

2700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K272K10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272K10X7RH53H5
Capacitors - Ceramic Capacitors K272K10X7RH53H5
CAP CER 2700PF 100V X7R RADIAL

CAP CER 2700PF 100V X7R RADIAL

Supplier's Site
K 100V 2,7Nf ±10% X7R Bulk E3 Vishay - 92K2908 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ±10% X7R Bulk E3 Vishay
92K2908
K 100V 2,7Nf ±10% X7R Bulk E3 Vishay 92K2908
K 100V 2,7NF ±10% X7R BULK E3

K 100V 2,7NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K272K10X7RH53H5-ND K272K10X7RH53H5 92K2908
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,7Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details