Vishay Intertechnology, Inc. Ceramic Capacitors K271M10X7RF53H5

Description
270pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
270pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271M10X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271M10X7RF53H5-ND
Ceramic Capacitors K271M10X7RF53H5-ND
270pF ±20% 50V Ceramic Capacitor X7R Radial

270pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 270Pf ±20% X7R Bulk E3 Vishay - 92K2850 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 270Pf ±20% X7R Bulk E3 Vishay
92K2850
K 50V 270Pf ±20% X7R Bulk E3 Vishay 92K2850
K 50V 270PF ±20% X7R BULK E3

K 50V 270PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271M10X7RF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271M10X7RF53H5
Capacitors - Ceramic Capacitors K271M10X7RF53H5
CAP CER 270PF 50V X7R RADIAL

CAP CER 270PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K271M10X7RF53H5-ND 92K2850 K271M10X7RF53H5
Product Name Ceramic Capacitors K 50V 270Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers