Vishay Intertechnology, Inc. Ceramic Capacitors K271K15C0GK53L2

Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15C0GK53L2-ND
Ceramic Capacitors K271K15C0GK53L2-ND
270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 270Pf ±10% C0G Bulk E3 Vishay - 92K2821 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 270Pf ±10% C0G Bulk E3 Vishay
92K2821
K 200V 270Pf ±10% C0G Bulk E3 Vishay 92K2821
K 200V 270PF ±10% C0G BULK E3

K 200V 270PF ±10% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K271K15C0GK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K271K15C0GK53L2
Ceramic Capacitors K271K15C0GK53L2
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K271K15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15C0GK53L2
Capacitors - Ceramic Capacitors K271K15C0GK53L2
CAP CER 270PF 200V C0G/NP0 RAD

CAP CER 270PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K271K15C0GK53L2-ND 92K2821 K271K15C0GK53L2 K271K15C0GK53L2
Product Name Ceramic Capacitors K 200V 270Pf ±10% C0G Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details