Vishay Intertechnology, Inc. Ceramic Capacitors K271K15C0GH5TK2

Description
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K271K15C0GH5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K271K15C0GH5TK2-ND
Ceramic Capacitors K271K15C0GH5TK2-ND
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

270pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 270Pf ±10% C0G Reel E3 Vishay - 21M7662 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 270Pf ±10% C0G Reel E3 Vishay
21M7662
K 100V 270Pf ±10% C0G Reel E3 Vishay 21M7662
K 100V 270PF ±10% C0G REEL E3

K 100V 270PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K271K15C0GH5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K271K15C0GH5TK2
Capacitors - Ceramic Capacitors K271K15C0GH5TK2
CAP CER 270PF 100V NP0 RADIAL

CAP CER 270PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K271K15C0GH5TK2-ND 21M7662 K271K15C0GH5TK2
Product Name Ceramic Capacitors K 100V 270Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers