Vishay Intertechnology, Inc. Ceramic Capacitors K222K15C0GF5TL2

Description
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K222K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K222K15C0GF5TL2-ND
Ceramic Capacitors K222K15C0GF5TL2-ND
2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

2200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 2,2Nf ± 10 % C0G Reel E3 Vishay - 92K2533 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,2Nf ± 10 % C0G Reel E3 Vishay
92K2533
K 50V 2,2Nf ± 10 % C0G Reel E3 Vishay 92K2533
K 50V 2,2NF ± 10 % C0G REEL E3

K 50V 2,2NF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K222K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K222K15C0GF5TL2
Capacitors - Ceramic Capacitors K222K15C0GF5TL2
CAP CER 2200PF 50V C0G/NP0 RAD

CAP CER 2200PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K222K15C0GF5TL2-ND 92K2533 K222K15C0GF5TL2
Product Name Ceramic Capacitors K 50V 2,2Nf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details