Vishay Intertechnology, Inc. Ceramic Capacitors K221M15X7RK5TH5

Description
220pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221M15X7RK5TH5-ND
Ceramic Capacitors K221M15X7RK5TH5-ND
220pF ±20% 200V Ceramic Capacitor X7R Radial

220pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 220Pf ±20% X7R Reel E3 Vishay - 92K2491 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±20% X7R Reel E3 Vishay
92K2491
K 200V 220Pf ±20% X7R Reel E3 Vishay 92K2491
K 200V 220PF ±20% X7R REEL E3

K 200V 220PF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221M15X7RK5TH5
Capacitors - Ceramic Capacitors K221M15X7RK5TH5
CAP CER 220PF 200V X7R RADIAL

CAP CER 220PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K221M15X7RK5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221M15X7RK5TH5
Ceramic Capacitors K221M15X7RK5TH5
CAP CER 220PF 200V X7R RADIAL

CAP CER 220PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221M15X7RK5TH5-ND 92K2491 K221M15X7RK5TH5 K221M15X7RK5TH5
Product Name Ceramic Capacitors K 200V 220Pf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers