Vishay Intertechnology, Inc. Ceramic Capacitors K221K15X7RL53H5

Description
220pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15X7RL53H5-ND
Ceramic Capacitors K221K15X7RL53H5-ND
220pF ±10% 500V Ceramic Capacitor X7R Radial

220pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K221K15X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K15X7RL53H5
Ceramic Capacitors K221K15X7RL53H5
CAP CER 220PF 500V X7R RADIAL

CAP CER 220PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 220Pf ±10% X7R Bulk E3 Vishay - 92K2467 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 220Pf ±10% X7R Bulk E3 Vishay
92K2467
K 500V 220Pf ±10% X7R Bulk E3 Vishay 92K2467
K 500V 220PF ±10% X7R BULK E3

K 500V 220PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221K15X7RL53H5-ND K221K15X7RL53H5 92K2467
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 220Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details