Vishay Intertechnology, Inc. Ceramic Capacitors K221K15X7RF5BH5

Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15X7RF5BH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15X7RF5BH5-ND
Ceramic Capacitors K221K15X7RF5BH5-ND
220pF ±10% 50V Ceramic Capacitor X7R Radial

220pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 220Pf ±10% X7R Bulk E3 Vishay - 21M7644 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±10% X7R Bulk E3 Vishay
21M7644
K 50V 220Pf ±10% X7R Bulk E3 Vishay 21M7644
K 50V 220PF ±10% X7R BULK E3

K 50V 220PF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K221K15X7RF5BH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221K15X7RF5BH5
Ceramic Capacitors K221K15X7RF5BH5
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K221K15X7RF5BH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15X7RF5BH5
Capacitors - Ceramic Capacitors K221K15X7RF5BH5
CAP CER 220PF 50V X7R RADIAL

CAP CER 220PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221K15X7RF5BH5-ND 21M7644 K221K15X7RF5BH5 K221K15X7RF5BH5
Product Name Ceramic Capacitors K 50V 220Pf ±10% X7R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details