Vishay Intertechnology, Inc. Ceramic Capacitors K221K15C0GK53H5

Description
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221K15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221K15C0GK53H5-ND
Ceramic Capacitors K221K15C0GK53H5-ND
220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221K15C0GK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221K15C0GK53H5
Capacitors - Ceramic Capacitors K221K15C0GK53H5
CAP CER 220PF 200V C0G/NP0 RAD

CAP CER 220PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 220Pf ±10% C0G Bulk E3 Vishay - 92K2447 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±10% C0G Bulk E3 Vishay
92K2447
K 200V 220Pf ±10% C0G Bulk E3 Vishay 92K2447
K 200V 220PF ±10% C0G BULK E3

K 200V 220PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K221K15C0GK53H5-ND K221K15C0GK53H5 92K2447
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 220Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details