Vishay Intertechnology, Inc. Ceramic Capacitors K220K10C0GF5TH5

Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K220K10C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K220K10C0GF5TH5-ND
Ceramic Capacitors K220K10C0GF5TH5-ND
22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K220K10C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K220K10C0GF5TH5
Capacitors - Ceramic Capacitors K220K10C0GF5TH5
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 22Pf ±10% C0G Reel E3 Vishay - 92K2348 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Pf ±10% C0G Reel E3 Vishay
92K2348
K 50V 22Pf ±10% C0G Reel E3 Vishay 92K2348
K 50V 22PF ±10% C0G REEL E3

K 50V 22PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K220K10C0GF5TH5-ND K220K10C0GF5TH5 92K2348
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 22Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details